Amphenol LTW Circular Connector Assemblies SLKC-A08EEFP-GCP-001

Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-SLKC-A08EEFP-GCP-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-SLKC-A08EEFP-GCP-001-ND
Circular Connector Assemblies 1754-SLKC-A08EEFP-GCP-001-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
SLKC-A08EEFP-GCP-001
Unspecified Connectors SLKC-A08EEFP-GCP-001
FLOS+, K Series C Size, Metal, 2A, 08 pi

FLOS+, K Series C Size, Metal, 2A, 08 pi

Buy Now
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw - 24AK2003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw
24AK2003
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw 24AK2003
CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:FLOS+ K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:FLOS+ K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-SLKC-A08EEFP-GCP-001-ND SLKC-A08EEFP-GCP-001 24AK2003
Product Name Circular Connector Assemblies Unspecified Connectors Circular Conn, Rcpt, 8Pos, Pcb; Product Range Amphenol Ltw
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details