non Field Bus CONNECTOR
Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168897-SLEM25D
Termination: Solder
Voltage Rating: 380 V
Current Rating: 25 A
Number of Contacts: 5
Gender: Female
Orientation: Straight
Contact Plating: Gold
Contact Gender: Male
Categories: Circular Connectors
Alternative Parts (Cross-Reference): SL EM 25 D; SL/EM25D;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Standard Circular Connector SL Series Pin, Receptacle Product overview: SLEM25D from Amphenol Socapex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-SLEM25D can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLEM25D | 1168897-SLEM25D | 329-SLEM25D | 90AH6185 |
| Product Name | Circular Connectors - SLEM25D | Electronic Connector | Amphenol Pcd | |
| Connector Type | Circular / Cylindrical Connectors |