Amphenol Corporation Industrial Circular Connectors SL BM 319 L

Description
Amphenol Socapex SL BM 319 L
Request a Quote
Description
Amphenol Socapex SL BM 319 L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1787310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1787310
Industrial Circular Connectors 1787310
Amphenol Socapex SL BM 319 L

Amphenol Socapex SL BM 319 L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Connectors
Product Number 1787310
Product Name Industrial Circular Connectors
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details