Manufacturer: Amphenol PCD
Win Source Part Number: 1096562-SJT510104
Type: Rail
Module Capacity: 10
Categories: Connectors, Interconnects
Status: Active
Dimension: 5.180" L x 0.885" W x 0.900" H (131.57mm x 22.48mm x 22.86mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1096562-SJT510104 | 56W1941 |
| Product Name | Terminal Junction Systems - SJT510104 | Amphenol Pcd |