CONN PLUG HSNG MALE 5POS INLINE Product overview: SJS870510 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SJS870510 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol PCD
Win Source Part Number: 861538-SJS870510
Series: Luminus
Operating Temperature Range: -65°C ~ 125°C
Features: 5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: SJS87
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8538.90.6000
Other Part Number: APC2010, SJS870510-ND
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
5-PIN SIZE 22 PLUG INLINE WHITE
5-Pin, Size 22 Plug, inline, White
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | CDM Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-SJS870510 | 861538-SJS870510 | APC2010-ND | SJS870510 | 89T6732 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - SJS870510 | Circular Connector Housings | Connectors;Circular | 5-Pin, Size 22 Plug, Inline, White Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |