Amphenol Corporation 9 Position, Sz22 Receptacle Wc Amphenol Pcd SJS862201

Description
9 POSITION, SZ22 RECEPTACLE WC
Description
9 POSITION, SZ22 RECEPTACLE WC

Suppliers

Company
Product
Description
Supplier Links
9 Position, Sz22 Receptacle Wc Amphenol Pcd - 90AH4992 - Newark, An Avnet Company
Chicago, IL, United States
9 Position, Sz22 Receptacle Wc Amphenol Pcd
90AH4992
9 Position, Sz22 Receptacle Wc Amphenol Pcd 90AH4992
9 POSITION, SZ22 RECEPTACLE WC

9 POSITION, SZ22 RECEPTACLE WC

Supplier's Site
9Pos Sz22, Sz8 Shell Recp W/c Amphenol Pcd - 43Y7163 - Newark, An Avnet Company
Chicago, IL, United States
9Pos Sz22, Sz8 Shell Recp W/c Amphenol Pcd
43Y7163
9Pos Sz22, Sz8 Shell Recp W/c Amphenol Pcd 43Y7163
"9POS SZ22, SZ8 SHELL RECP W/C"

"9POS SZ22, SZ8 SHELL RECP W/C"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AH4992
Product Name 9 Position, Sz22 Receptacle Wc Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details