SJS Inline Plug 5#22 SKT NORMAL KEY, WHITE
SJS 9#16/22 PLUG INLINE
Luminus Lightweight connectors
Luminus Circular Connector
Amphenol PCD US SJS860910
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Connector Circular In-Line Junction Splices Product overview: SJS860910 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860910 can be used for catalog matching and distributor lookup.
Lighting Connectors Luminus Size 22 9P Inline Plug
CONN PLUG HSG FMALE 9POS INLINE
CIRCULAR CONNECTOR PLUG SIZE 22 9POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:9Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:10 RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SJS860910 | Amphenol PCD SJS860910 | SJS860910 | 6918639 | APC1620-ND | 436-SJS860910 | 47-SJS860910 | SJS860910 | 68R2608 | 64W7411 |
| Product Name | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connector Housings | Electronic Connector | Lighting Connectors Luminus Size 22 9P Inline Plug | Circular Connector Housings | Circular Connector Plug Size 22 9Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight; Straight | |||||||||
| Termination | Clamp | Crimp | Crimp |