Amphenol Corporation Mil Spec Circular Connectors SJS860900

Description
4 Pin Sz 16 & 5 Pin Sz 22 White Rcp
Request a Quote Datasheet
Description
4 Pin Sz 16 & 5 Pin Sz 22 White Rcp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 6918635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6918635
Mil Spec Circular Connectors 6918635
4 Pin Sz 16 & 5 Pin Sz 22 White Rcp

4 Pin Sz 16 & 5 Pin Sz 22 White Rcp

Supplier's Site
 - Amphenol PCD SJS860900 - PEI-Genesis
Philadelphia, PA, United States
SJS 9#16/22 REC INLINE

SJS 9#16/22 REC INLINE

Buy Now
Circular Connector Housings - APC1621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1621-ND
Circular Connector Housings APC1621-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - SJS860900 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
SJS860900
Connectors Circular, Industrial - Plastic SJS860900
SJS Inline RECP 5#22D PIN NORMAL KEY, WHT

SJS Inline RECP 5#22D PIN NORMAL KEY, WHT

Buy Now
Singapore, Singapore
Electronic Connector
436-SJS860900
Electronic Connector 436-SJS860900
Conn Circular RCP 9 POS ST Product overview: SJS860900 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860900 can be used for catalog matching and distributor lookup.

Conn Circular RCP 9 POS ST Product overview: SJS860900 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Rcpt Size 22 9Pos, In Line; Product Range Amphenol Pcd - 68R2607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22 9Pos, In Line; Product Range Amphenol Pcd
68R2607
Circular Connector Rcpt Size 22 9Pos, In Line; Product Range Amphenol Pcd 68R2607
CIRCULAR CONNECTOR RCPT SIZE 22 9POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 22 9POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd - 64W7410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
64W7410
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd 64W7410
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. PEI-Genesis DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6918635 Amphenol PCD SJS860900 APC1621-ND SJS860900 436-SJS860900 68R2607 64W7410
Product Name Mil Spec Circular Connectors Circular Connector Housings Connectors Circular, Industrial - Plastic Electronic Connector Circular Connector Rcpt Size 22 9Pos, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details