Amphenol Corporation Circular Connector Housings SJS860520

Description
5 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1995-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1995-ND
Circular Connector Housings APC1995-ND
5 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

5 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

Buy Now Datasheet
Connectors;Circular - SJS860520 - CDM Inc.
Turnersville, NJ, United States
Connectors;Circular
SJS860520
Connectors;Circular SJS860520
5-PIN SZ 22 PANEL WHITE RECPT

5-PIN SZ 22 PANEL WHITE RECPT

Buy Now
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd - 68R2606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd
68R2606
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd 68R2606
CIRCULAR CONNECTOR RCPT SIZE 22 5POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 22 5POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd - 04X2250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd
04X2250
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd 04X2250
Circular Connector, Circular Military, MIL - T - 81714 Series, Receptacle, Pin, Panel RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Receptacle, Pin, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey CDM Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1995-ND SJS860520 68R2606 04X2250
Product Name Circular Connector Housings Connectors;Circular Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79111-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details