SJS Inline Plug 5#22 SKT
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Luminus Lightweight connectors
Luminus Circular Connector
5-Pos Circular Crimp Connector, 600V, 5A, IP67, -65C to 155C Product overview: SJS860510 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860510 can be used for catalog matching and distributor lookup.
SJS 5#22 PLUG INLINE
CIRCULAR CONNECTOR PLUG SIZE 22 5POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SJS860510 | APC1622-ND | SJS860510 | 436-SJS860510 | Amphenol PCD SJS860510 | 68R2605 | 64W7409 | 09AK7727 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | 600V 5A Electronic Connector | Circular Connector Plug Size 22 5Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd | Luminus Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Mounting | Free Hanging (In-Line) | |||||||
| Termination | Crimp |