Amphenol Corporation Circular Connector Housings SJS860500

Description
SJS 5#22 REC INLINE
Request a Quote Datasheet
Description
SJS 5#22 REC INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD SJS860500 - PEI-Genesis
Philadelphia, PA, United States
SJS 5#22 REC INLINE

SJS 5#22 REC INLINE

Buy Now
Circular Connector Housings - APC1609-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1609-ND
Circular Connector Housings APC1609-ND
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap

5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - SJS860500 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
SJS860500
Connectors Circular, Industrial - Plastic SJS860500
SJS Inline RECP 5#22D PIN

SJS Inline RECP 5#22D PIN

Buy Now
Singapore, Singapore
Electronic Connector
436-SJS860500
Electronic Connector 436-SJS860500
Conn Circular PIN 5 POS Crimp ST Panel Mount 5 Terminal 1 Port Product overview: SJS860500 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860500 can be used for catalog matching and distributor lookup.

Conn Circular PIN 5 POS Crimp ST Panel Mount 5 Terminal 1 Port Product overview: SJS860500 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS860500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd - 68R2604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd
68R2604
Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd 68R2604
CIRCULAR CONNECTOR RCPT SIZE 22 5POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:5Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:8 RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 22 5POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:5Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:8 RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd - 64W7408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
64W7408
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd 64W7408
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD SJS860500 APC1609-ND SJS860500 436-SJS860500 68R2604 64W7408
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Electronic Connector Circular Connector Rcpt Size 22 5Pos, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details