Amphenol Corporation Circular Connector Housings SJS840410

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1623-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1623-ND
Circular Connector Housings APC1623-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap

Buy Now Datasheet
Circular Connector Plug Size 16 4Pos, In Line; Product Range Amphenol Pcd - 68R2603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16 4Pos, In Line; Product Range Amphenol Pcd
68R2603
Circular Connector Plug Size 16 4Pos, In Line; Product Range Amphenol Pcd 68R2603
CIRCULAR CONNECTOR PLUG SIZE 16 4POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:4Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:8 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16 4POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:4Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APC1623-ND 68R2603
Product Name Circular Connector Housings Circular Connector Plug Size 16 4Pos, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data