Amphenol Corporation Circular Connector Housings SJS840340

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1944-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1944-ND
Circular Connector Housings APC1944-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - SJS840340 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
SJS840340
Connectors Circlr,Industrial,Metal,Assembld/Kitted SJS840340
SJS Inline Plug 3#16 SKT

SJS Inline Plug 3#16 SKT

Buy Now
 - Amphenol PCD SJS840340 - PEI-Genesis
Philadelphia, PA, United States
SJS 3#16 PLUG INLINE/PANEL

SJS 3#16 PLUG INLINE/PANEL

Buy Now
Circular Connector Plug, Size 16, 3Pos, Panel; Product Range Amphenol Pcd - 68R2600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3Pos, Panel; Product Range Amphenol Pcd
68R2600
Circular Connector Plug, Size 16, 3Pos, Panel; Product Range Amphenol Pcd 68R2600
CIRCULAR CONNECTOR PLUG, SIZE 16, 3POS, PANEL; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 16, 3POS, PANEL; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd - 85X7145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd
85X7145
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd 85X7145
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1944-ND SJS840340 Amphenol PCD SJS840340 68R2600 85X7145
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 16, 3Pos, Panel; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data