Amphenol Corporation Circular Connector Housings SJS840330

Description
3 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1947-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1947-ND
Circular Connector Housings APC1947-ND
3 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

3 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-SJS840330
Electronic Connector 436-SJS840330
Connector Circular In-Line Junction Splices Product overview: SJS840330 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS840330 can be used for catalog matching and distributor lookup.

Connector Circular In-Line Junction Splices Product overview: SJS840330 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS840330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Rcpt, Size 16, 3Pos, Panel; Product Range Amphenol Pcd - 68R2599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 3Pos, Panel; Product Range Amphenol Pcd
68R2599
Circular Connector Rcpt, Size 16, 3Pos, Panel; Product Range Amphenol Pcd 68R2599
CIRCULAR CONNECTOR RCPT, SIZE 16, 3POS, PANEL; Product Range:SJS QuickConnect Series; No. of Contacts:3Contacts; Connector Body Material:-; Connector Mounting:Panel Mount; Connector Shell Size:8; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 16, 3POS, PANEL; Product Range:SJS QuickConnect Series; No. of Contacts:3Contacts; Connector Body Material:-; Connector Mounting:Panel Mount; Connector Shell Size:8; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd - 83X3583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd
83X3583
Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd 83X3583
Circular Connector, Circular Military, MIL - T - 81714 Series, Receptacle, Pin, Panel RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Receptacle, Pin, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1947-ND 436-SJS840330 SJS840330 68R2599 83X3583
Product Name Circular Connector Housings Electronic Connector Circular Connector Rcpt, Size 16, 3Pos, Panel; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Panel Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details