SJS 3#16 PLUG INLINE/PANEL
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Dust Cap
SJS Inline Plug 3#16 SKT
CIRCULAR CONNECTOR PLUG SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Circular Connector, MIL-T-81714 Series, Plug, 3, Socket, Cable Mount RoHS Compliant: Yes
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD SJS840310 | APC1613-ND | SJS840310 | 68R2597 | 55W1788 |
| Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Circular Connector Plug Size 16 3Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Mil-T-81714 Series, Plug, 3, Socket, Cable Mount Rohs Compliant Amphenol Pcd | |
| Gender | Male / Plug | Male / Plug | Male / Plug |