Connector Circular In-Line Junction Splices Product overview: SJS840300 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS840300 can be used for catalog matching and distributor lookup.
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap
SJS Inline RECP 3#16 PIN
SJS 3#16 REC INLINE
Luminus Circular Connector
CIRCULAR CONNECTOR RCPT SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:3Contacts; Connector Body Material:-; Connector Mounting:Cable Mount; Connector Shell Size:8; Connector Type:Circular Industrial RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Receptacle, Pin, Cable RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-SJS840300 | APC1610-ND | SJS840300 | Amphenol PCD SJS840300 | SJS840300 | 68R2596 | 64W7399 | 09AK7722 |
| Product Name | Electronic Connector | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Circular Connector Rcpt Size 16 3Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Receptacle, Pin, Cable Rohs Compliant Amphenol Pcd | Circular Connector Amphenol Pcd | ||
| Gender | Male / Plug | Female / Jack |