Luminus Lightweight connectors
Connector
SJS 8#22 RECP INLINE W/C
SJS INLINE RECP 8#22D PIN SIZE22 8P RECEPTACLE BLAC
8 Position Circular Connector Receptacle, Male Pins Crimp
CIRCULAR CONNECTOR, RCPT, 8POS, CABLE; Product Range:Luminus Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | DigiKey | CDM Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SJS831200 | Amphenol PCD SJS831200 | SJS831200 | APC1912-ND | SJS831200 | 70W0612 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Connectors;Circular | Circular Connector, Rcpt, 8Pos, Cable; Product Range Amphenol Pcd | ||
| Gender | Female / Jack | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) |