8 Position Circular Connector Plug, Female Sockets Crimp
SJS 8#22 PLUG INLINE/PANEL W/C
Conn Circular SKT 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Product overview: SJS831100 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS831100 can be used for catalog matching and distributor lookup.
SJS INLINE PLUG 8#22 SKT
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Luminus Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Twist Lock; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1905-ND | Amphenol PCD SJS831100 | 436-SJS831100 | SJS831100 | 64W7398 | SJS831100 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Pcd | Connectors;Circular | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | |||||
| Current Rating | 5.0 amps | 5.0 amps | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |