SJS 2#22 REC INLINE
Luminus Circular Connector
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
SJS Inline RECP 2#22D PIN
2-Pos Circular Female Crimp Connector, 600V, 5A, IP67 Product overview: SJS830270 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS830270 can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 2POS INLINE
CIRCULAR CONNECTOR RECEPTACLE SIZE 22 2 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD SJS830270 | SJS830270 | APC1626-ND | SJS830270 | 436-SJS830270 | SJS830270 | 68R2595 | 64W7388 |
| Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | 600V 5A Electronic Connector | Circular Connector Housings | Circular Connector Receptacle Size 22 2 Position, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd | ||
| Gender | Female / Jack | |||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||||
| Termination | Crimp |