Amphenol Corporation Electronic Connector SJS830250

Description
SJS 2#22 PLUG INLINE
Request a Quote Datasheet
Description
SJS 2#22 PLUG INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD SJS830250 - PEI-Genesis
Philadelphia, PA, United States
SJS 2#22 PLUG INLINE

SJS 2#22 PLUG INLINE

Buy Now
Singapore, Singapore
Electronic Connector
436-SJS830250
Electronic Connector 436-SJS830250
Connector Circular In-Line Junction Splices Product overview: SJS830250 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS830250 can be used for catalog matching and distributor lookup.

Connector Circular In-Line Junction Splices Product overview: SJS830250 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS830250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - APC1627-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1627-ND
Circular Connector Housings APC1627-ND
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 22 2 Position, In Line; Product Range Amphenol Pcd - 68R2594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 2 Position, In Line; Product Range Amphenol Pcd
68R2594
Circular Connector Plug Size 22 2 Position, In Line; Product Range Amphenol Pcd 68R2594
CIRCULAR CONNECTOR PLUG SIZE 22 2 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22 2 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Plug, Socket, Cable Rohs Compliant Amphenol Pcd - 64W7387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Plug, Socket, Cable Rohs Compliant Amphenol Pcd
64W7387
Circular Connector, Circular Military, Mil - T - 81714 Series, Plug, Socket, Cable Rohs Compliant Amphenol Pcd 64W7387
Circular Connector, Circular Military, MIL - T - 81714 Series, Plug, Socket, Cable RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Plug, Socket, Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD SJS830250 436-SJS830250 APC1627-ND 68R2594 64W7387
Product Name Electronic Connector Circular Connector Housings Circular Connector Plug Size 22 2 Position, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Plug, Socket, Cable Rohs Compliant Amphenol Pcd
Gender Male / Plug Male / Plug
Termination Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details