Amphenol Corporation Circular Housing, Rcpt, 3Pos, Size 5; Product Range Amphenol Pcd SJS830230

Description
CIRCULAR HOUSING, RCPT, 3POS, SIZE 5; Product Range:Luminus Series; Shell Type:Solid Shell Straight Receptacle; For Use With:M39029/58-360 Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Shell Size:5 RoHS Compliant: Yes
Description
CIRCULAR HOUSING, RCPT, 3POS, SIZE 5; Product Range:Luminus Series; Shell Type:Solid Shell Straight Receptacle; For Use With:M39029/58-360 Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Shell Size:5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Rcpt, 3Pos, Size 5; Product Range Amphenol Pcd - 55W1785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, 3Pos, Size 5; Product Range Amphenol Pcd
55W1785
Circular Housing, Rcpt, 3Pos, Size 5; Product Range Amphenol Pcd 55W1785
CIRCULAR HOUSING, RCPT, 3POS, SIZE 5; Product Range:Luminus Series; Shell Type:Solid Shell Straight Receptacle; For Use With:M39029/58-360 Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Shell Size:5 RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, 3POS, SIZE 5; Product Range:Luminus Series; Shell Type:Solid Shell Straight Receptacle; For Use With:M39029/58-360 Pin Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Shell Size:5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55W1785
Product Name Circular Housing, Rcpt, 3Pos, Size 5; Product Range Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details