SJS 8-Pin QuickConnect - Rec
SJS 8#22 REC INLINE
Luminus Circular Connector
SJS Inline RECP 8#22D PIN
Connector Circular In-Line Junction Splices Product overview: SJS830200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS830200 can be used for catalog matching and distributor lookup.
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
CONN RCPT HSNG MALE 8POS INLINE
CIRCULAR CONNECTOR RECEPTACLE SIZE 22 8 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
| RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6918562 | Amphenol PCD SJS830200 | SJS830200 | SJS830200 | 436-SJS830200 | APC1628-ND | SJS830200 | 11R7875 | SJS830200 |
| Product Name | Mil Spec Circular Connectors | Connectors Circular, Industrial - Plastic | Electronic Connector | Circular Connector Housings | Circular Connector Housings | Circular Connector Receptacle Size 22 8 Position, In Line; Product Range Amphenol Pcd | Connectors;Circular | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||||
| Geometry | Straight; Straight | ||||||||
| Termination | Crimp |