Amphenol Corporation Circular Connector Housings SJS820220

Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1617-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1617-ND
Circular Connector Housings APC1617-ND
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-SJS820220
Electronic Connector 320-SJS820220
CONN RCPT HSNG MALE 3POS INLINE Product overview: SJS820220 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SJS820220 can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 3POS INLINE Product overview: SJS820220 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SJS820220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 20 3 Position, In Line; Product Range Amphenol Pcd - 88M9638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20 3 Position, In Line; Product Range Amphenol Pcd
88M9638
Circular Connector Receptacle Size 20 3 Position, In Line; Product Range Amphenol Pcd 88M9638
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connectors;Circular - SJS820220 - CDM Inc.
Turnersville, NJ, United States
Connectors;Circular
SJS820220
Connectors;Circular SJS820220
3-PIN SIZE 20 RECPT INLINE BLUE

3-PIN SIZE 20 RECPT INLINE BLUE

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1617-ND 320-SJS820220 88M9638 SJS820220
Product Name Circular Connector Housings Electronic Connector Circular Connector Receptacle Size 20 3 Position, In Line; Product Range Amphenol Pcd Connectors;Circular
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers