3 POS IN-LINE JUNCTION SIZE 20
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
3-Pos Crimp Circular Connector, 600V, 7.5A, Receptacle, Red Product overview: SJS820200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS820200 can be used for catalog matching and distributor lookup.
SJS 3 SIZE 20 RECPT INLINE RED
Luminus Lightweight connectors
Luminus Circular Connector
Win Source Part Number: 1110480-SJS820200
Category: Connectors, Interconnects>Circul
Series: Luminus
Type: For Male Pins
Number of Positions: 3
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Detent Lock
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Red
Standard Package: 1
Shell Size - Insert: 8
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 95°C
Shell Material: Polyamide (PA66), Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol PCD
Other Names: APC1625
Base Product Number: SJS82
CIRCULAR CONNECTOR RCPT SIZE 20 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6)
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SJS820200 | APC1625-ND | 436-SJS820200 | Amphenol PCD SJS820200 | SJS820200 | 1110480-SJS820200 | 88M9636 | 32T0208 |
| Product Name | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | Circular Connector Housings | 600V 7.5A Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Rcpt Size 20 3Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||||
| Termination | Crimp | |||||||
| Voltage Rating | 600 volts | |||||||
| Current Rating | 7.5 amps |