SJS Push-Pull Plug 3#20 SKT PLUG RED
cir con plug sz 20 3pos inline
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
3-Pos Circular Connector, Crimp, 7.5A, 600V, -65°C to 160°C Product overview: SJS820100 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS820100 can be used for catalog matching and distributor lookup.
Luminus Lightweight connectors
Luminus Circular Connector
CIRCULAR CONNECTOR PLUG SIZE 20 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Plating:-RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SJS820100 | Amphenol PCD SJS820100 | APC1624-ND | 436-SJS820100 | SJS820100 | 88M9634 | 32T0207 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | 7.5A 600V Electronic Connector | Circular Connector Plug Size 20 3 Position, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6), Plug Rohs Compliant Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) |