Amphenol Corporation Circular Connector Housings SJS816210

Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1986-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1986-ND
Circular Connector Housings APC1986-ND
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector Rcpt Size 16 3Pos, In Line; Product Range Amphenol Pcd - 96M9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16 3Pos, In Line; Product Range Amphenol Pcd
96M9487
Circular Connector Rcpt Size 16 3Pos, In Line; Product Range Amphenol Pcd 96M9487
CIRCULAR CONNECTOR RCPT SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd - 32T0206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
32T0206
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd 32T0206
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1986-ND 96M9487 32T0206
Product Name Circular Connector Housings Circular Connector Rcpt Size 16 3Pos, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details