Amphenol Corporation Circular Connector Housings SJS816200

Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1611-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1611-ND
Circular Connector Housings APC1611-ND
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

3 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Receptacle Size 16 3 Position, In Line; Product Range Amphenol Pcd - 96M9486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 3 Position, In Line; Product Range Amphenol Pcd
96M9486
Circular Connector Receptacle Size 16 3 Position, In Line; Product Range Amphenol Pcd 96M9486
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd - 31X7687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
31X7687
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd 31X7687
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1611-ND SJS816200 96M9486 31X7687
Product Name Circular Connector Housings Circular Connector Receptacle Size 16 3 Position, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data