CIRCULAR CONNECTOR PLUG SIZE 16 3 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| CDM Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SJS816120 | 96M9478 |
| Product Name | Connectors;Circular | Circular Connector Plug Size 16 3 Position, In Line; Product Range Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |