Amphenol Corporation Circular Connector Housings SJS816110

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1981-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1981-ND
Circular Connector Housings APC1981-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line)

3 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector Plug Size 16 3Pos, In Line; Product Range Amphenol Pcd - 96M9477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16 3Pos, In Line; Product Range Amphenol Pcd
96M9477
Circular Connector Plug Size 16 3Pos, In Line; Product Range Amphenol Pcd 96M9477
CIRCULAR CONNECTOR PLUG SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16 3POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APC1981-ND 96M9477
Product Name Circular Connector Housings Circular Connector Plug Size 16 3Pos, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products