Amphenol Corporation Circular Connector Housings SJS720210

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1607-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1607-ND
Circular Connector Housings APC1607-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd - 96M9485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd
96M9485
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd 96M9485
CIRCULAR CONNECTOR RCPT SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APC1607-ND 96M9485
Product Name Circular Connector Housings Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Coaxial Adapters - TE-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details