Amphenol Corporation Circular Connector Housings SJS720100

Description
1 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1618-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1618-ND
Circular Connector Housings APC1618-ND
1 Position Circular Connector Plug Housing Free Hanging (In-Line)

1 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Luminus connector LC

Luminus connector LC

Buy Now
Circular Connector Plug Size 20 1Pos, In Line; Product Range Amphenol Pcd - 96M9474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20 1Pos, In Line; Product Range Amphenol Pcd
96M9474
Circular Connector Plug Size 20 1Pos, In Line; Product Range Amphenol Pcd 96M9474
CIRCULAR CONNECTOR PLUG SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors;Circular - SJS720100 - CDM Inc.
Turnersville, NJ, United States
Connectors;Circular
SJS720100
Connectors;Circular SJS720100
1-PIN SIZE 20 PLUG INLINE GREEN

1-PIN SIZE 20 PLUG INLINE GREEN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1618-ND SJS720100 96M9474 SJS720100
Product Name Circular Connector Housings Circular Connector Plug Size 20 1Pos, In Line; Product Range Amphenol Pcd Connectors;Circular
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details