Amphenol Corporation Circular Connector Receptacle Size 16 1 Position, In Line; Product Range Amphenol Pcd SJS716210

Description
Luminus Lightweight connectors
Request a Quote
Description
Luminus Lightweight connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Receptacle Size 16 1 Position, In Line; Product Range Amphenol Pcd - 96M9482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 1 Position, In Line; Product Range Amphenol Pcd
96M9482
Circular Connector Receptacle Size 16 1 Position, In Line; Product Range Amphenol Pcd 96M9482
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJS716210 96M9482
Product Name Circular Connector Receptacle Size 16 1 Position, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details