Amphenol Corporation Circular Connector Plug Size 16 1 Position, In Line; Product Range Amphenol Pcd SJS716110

Description
Luminus Lightweight connectors
Request a Quote
Description
Luminus Lightweight connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Plug Size 16 1 Position, In Line; Product Range Amphenol Pcd - 96M9473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16 1 Position, In Line; Product Range Amphenol Pcd
96M9473
Circular Connector Plug Size 16 1 Position, In Line; Product Range Amphenol Pcd 96M9473
CIRCULAR CONNECTOR PLUG SIZE 16 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJS716110 96M9473
Product Name Circular Connector Plug Size 16 1 Position, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products