Amphenol Corporation Circular Connector Plug Size 16 1Pos, In Line; Product Range Amphenol Pcd SJS716100

Description
Luminus Lightweight connectors
Request a Quote Datasheet
Description
Luminus Lightweight connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Plug Size 16 1Pos, In Line; Product Range Amphenol Pcd - 96M9472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16 1Pos, In Line; Product Range Amphenol Pcd
96M9472
Circular Connector Plug Size 16 1Pos, In Line; Product Range Amphenol Pcd 96M9472
CIRCULAR CONNECTOR PLUG SIZE 16 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16 1POS, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJS716100 96M9472
Product Name Circular Connector Plug Size 16 1Pos, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details