Amphenol Corporation Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd SJS512210

Description
Luminus Lightweight connectors
Request a Quote
Description
Luminus Lightweight connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd - 68R2593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd
68R2593
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd 68R2593
CIRCULAR CONNECTOR RECEPTACLE SIZE 12 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJS512210 68R2593
Product Name Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers