Amphenol Corporation Circular Connector Housings SJS512200

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1965-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1965-ND
Circular Connector Housings APC1965-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-C-26482 I
SJS512200
MIL Spec Connector - MIL-C-26482 I SJS512200
62GB CONNECTORS

62GB CONNECTORS

Buy Now
Swedesboro, NJ, United States
Luminus connector LC

Luminus connector LC

Buy Now
Singapore, Singapore
Electronic Connector
436-SJS512200
Electronic Connector 436-SJS512200
Connector Circular In-Line Junction Splices Product overview: SJS512200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS512200 can be used for catalog matching and distributor lookup.

Connector Circular In-Line Junction Splices Product overview: SJS512200 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS512200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd - 68R2592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd
68R2592
Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd 68R2592
CIRCULAR CONNECTOR RECEPTACLE SIZE 12 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12 1 POSITION, IN LINE; Product Range:SJS QuickConnect Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Push-Pull; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1965-ND SJS512200 SJS512200 436-SJS512200 68R2592
Product Name Circular Connector Housings MIL Spec Connector - MIL-C-26482 I Electronic Connector Circular Connector Receptacle Size 12 1 Position, In Line; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Termination Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details