Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd SJE020001

Description
ELECTRONIC MDL ASSY (5) DIODE SERIES II
Request a Quote
Description
ELECTRONIC MDL ASSY (5) DIODE SERIES II
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - SJE020001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
SJE020001
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd SJE020001
ELECTRONIC MDL ASSY (5) DIODE SERIES II

ELECTRONIC MDL ASSY (5) DIODE SERIES II

Buy Now
Electronic Module, 10Pos, 7.5A; No. Of Contacts Amphenol Pcd - 50R9102 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Module, 10Pos, 7.5A; No. Of Contacts Amphenol Pcd
50R9102
Electronic Module, 10Pos, 7.5A; No. Of Contacts Amphenol Pcd 50R9102
ELECTRONIC MODULE, 10POS, 7.5A; No. of Contacts:10 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A; Product Range:SJE Series

ELECTRONIC MODULE, 10POS, 7.5A; No. of Contacts:10 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A; Product Range:SJE Series

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SJE020001 50R9102
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Electronic Module, 10Pos, 7.5A; No. Of Contacts Amphenol Pcd
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details