Amphenol Industrial Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial SG3108E32-8P-SR

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial - 97J2660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial
97J2660
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial 97J2660
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2660
Product Name Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data