Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I SG3108E14S-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
SG3108E14S-6P
MIL Spec Connector - MIL-DTL 5015, I SG3108E14S-6P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol SG3108E14S-6P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S PIN PLUG RTANG

ER 6C 6#16S PIN PLUG RTANG

Buy Now
Circular Connector Plug, Size 14, 6 Position, Cable; Product Range Amphenol Industrial - 97J2658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 6 Position, Cable; Product Range Amphenol Industrial
97J2658
Circular Connector Plug, Size 14, 6 Position, Cable; Product Range Amphenol Industrial 97J2658
CIRCULAR CONNECTOR PLUG, SIZE 14, 6 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 6 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SG3108E14S-6P Amphenol SG3108E14S-6P 97J2658
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 14, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers