Amphenol Industrial Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial SG3106E36-52P

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial - 97J2649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial
97J2649
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial 97J2649
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2649
Product Name Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data