Amphenol Industrial Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial SG3106E32-7P

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial - 97J2646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
97J2646
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial 97J2646
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2646
Product Name Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details