CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J2640 |
| Product Name | Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |