Amphenol Industrial Circular Connector Plug, Size 16, 7 Position, Cable; Product Range Amphenol Industrial SG3106E16S-54S

Description
ER 7C 7#16S SKT PLUG
Request a Quote
Description
ER 7C 7#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3106E16S-54S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S SKT PLUG

ER 7C 7#16S SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 7 Position, Cable; Product Range Amphenol Industrial - 97J2638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 7 Position, Cable; Product Range Amphenol Industrial
97J2638
Circular Connector Plug, Size 16, 7 Position, Cable; Product Range Amphenol Industrial 97J2638
CIRCULAR CONNECTOR PLUG, SIZE 16, 7 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 7 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SG3106E16S-54S 97J2638
Product Name Circular Connector Plug, Size 16, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - 8714E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details