Amphenol Industrial Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Amphenol Industrial SG3106E14S-A7S

Description
ER 7C 7#16S SKT PLUG
Request a Quote
Description
ER 7C 7#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 7C 7#16S SKT PLUG

ER 7C 7#16S SKT PLUG

Buy Now
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Amphenol Industrial - 97J2631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Amphenol Industrial
97J2631
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Amphenol Industrial 97J2631
CIRCULAR CONNECTOR PLUG, SIZE 14, 7 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 7 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SG3106E14S-A7S 97J2631
Product Name Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details