Amphenol Industrial Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial SG3106E14S-58S

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial - 97J2635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial
97J2635
Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial 97J2635
CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2635
Product Name Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products