Amphenol Industrial Circular Connector Plug Size 10S, 1 Position, Cable; Product Range Amphenol Industrial SG3106E10S-2S

Description
ER 1C 1#16S SKT PLUG
Request a Quote
Description
ER 1C 1#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3106E10S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#16S SKT PLUG

ER 1C 1#16S SKT PLUG

Buy Now
Circular Connector Plug Size 10S, 1 Position, Cable; Product Range Amphenol Industrial - 97J2630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10S, 1 Position, Cable; Product Range Amphenol Industrial
97J2630
Circular Connector Plug Size 10S, 1 Position, Cable; Product Range Amphenol Industrial 97J2630
CIRCULAR CONNECTOR PLUG SIZE 10S, 1 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10S, 1 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SG3106E10S-2S 97J2630
Product Name Circular Connector Plug Size 10S, 1 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers