Amphenol Industrial Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial SG3102E40-56S

Description
ER 85C 85#16 SKT RECP BOX
Request a Quote
Description
ER 85C 85#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol SG3102E40-56S - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 SKT RECP BOX

ER 85C 85#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial - 97J2629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
97J2629
Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial 97J2629
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 85 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol SG3102E40-56S 97J2629
Product Name Circular Connector, Receptacle, Size 40, 85 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details