Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I SG3102E32-82S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
SG3102E32-82S
MIL Spec Connector - MIL-DTL 5015, I SG3102E32-82S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 32, 16 Position, Box; Product Range Amphenol Industrial - 29H4936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 16 Position, Box; Product Range Amphenol Industrial
29H4936
Circular Connector, Receptacle, Size 32, 16 Position, Box; Product Range Amphenol Industrial 29H4936
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 16 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 16 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SG3102E32-82S 29H4936
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 16 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details