Amphenol Industrial Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial SG3102E28-68S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial - 97J2623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
97J2623
Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial 97J2623
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 35 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2623
Product Name Circular Connector, Receptacle, Size 28, 35 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details