Amphenol Industrial Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial SG3102E28-65S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial - 97J2622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
97J2622
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial 97J2622
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2622
Product Name Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details